Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7256AETI144-7N

Description
IC CPLD 256MC 7.5NS 144TQFP
Request a Quote Datasheet
Description
IC CPLD 256MC 7.5NS 144TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2063-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2063-ND
CPLDs (Complex Programmable Logic Devices) 544-2063-ND
IC CPLD 256MC 7.5NS 144TQFP

IC CPLD 256MC 7.5NS 144TQFP

Buy Now Datasheet
Singapore, Singapore
3.3V 166.67MHz FPGA Programmable Logic Device
695-EPM7256AETI144-7N
3.3V 166.67MHz FPGA Programmable Logic Device 695-EPM7256AETI144-7N
FPGA, 7.5ns, 256 MC, 120 I/O, TQFP, 3.3V, 166.67MHz Product overview: EPM7256AETI144-7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 166.67MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETI144-7 N can be used for catalog matching and distributor lookup.

FPGA, 7.5ns, 256 MC, 120 I/O, TQFP, 3.3V, 166.67MHz Product overview: EPM7256AETI144-7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 166.67MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETI144-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETI144-7N - 066551-EPM7256AETI144-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETI144-7N
066551-EPM7256AETI144-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETI144-7N 066551-EPM7256AETI144-7N
Manufacturer: Altera Win Source Part Number: 066551-EPM7256AETI14 4-7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 120 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): M4A5-256/96-10VNI; M4A5-256/96-7VNI; M4A5-256/96-55VNI; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066551-EPM7256AETI144-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM7256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M4A5-256/96-10VNI; M4A5-256/96-7VNI; M4A5-256/96-55VNI;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ALTERA EPM7256AETI144-7N CPLD, MAX 7000A, 256 MCELLS, 144TQFP - 386-EPM7256AETI144-7N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7256AETI144-7N CPLD, MAX 7000A, 256 MCELLS, 144TQFP
386-EPM7256AETI144-7N
ALTERA EPM7256AETI144-7N CPLD, MAX 7000A, 256 MCELLS, 144TQFP 386-EPM7256AETI144-7N
ALTERA EPM7256AETI144-7N CPLD, MAX 7000A, 256 MCELLS, 144TQFP

ALTERA EPM7256AETI144-7N CPLD, MAX 7000A, 256 MCELLS, 144TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7256AETI144-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AETI144-7N
CPLDs (Complex Programmable Logic Devices) EPM7256AETI144-7N
IC CPLD 256MC 7.5NS 144TQFP

IC CPLD 256MC 7.5NS 144TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETI144-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETI144-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETI144-7N
IC CPLD 256MC 7.5NS 144TQFP

IC CPLD 256MC 7.5NS 144TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETI144-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETI144-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETI144-7N
IC CPLD 256MC 7.5NS 144TQFP

IC CPLD 256MC 7.5NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AETI144-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AETI144-7N
CPLDs (Complex Programmable Logic Devices) EPM7256AETI144-7N
IC CPLD 256MC 7.5NS 144TQFP

IC CPLD 256MC 7.5NS 144TQFP

Supplier's Site Datasheet
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin TQFP - EPM7256AETI144-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin TQFP
EPM7256AETI144-7N
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin TQFP EPM7256AETI144-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7256AETI144-7N
CPLD - Complex Programmable Logic Devices EPM7256AETI144-7N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 36 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 36 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2063-ND 695-EPM7256AETI144-7N 066551-EPM7256AETI144-7N 386-EPM7256AETI144-7N EPM7256AETI144-7N EPM7256AETI144-7N EPM7256AETI144-7N EPM7256AETI144-7N EPM7256AETI144-7N EPM7256AETI144-7N
Product Name CPLDs (Complex Programmable Logic Devices) 3.3V 166.67MHz FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETI144-7N ALTERA EPM7256AETI144-7N CPLD, MAX 7000A, 256 MCELLS, 144TQFP CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 100-Pin TQFP CPLD - Complex Programmable Logic Devices
Features In-system Programmability
Package Type LFQP; Other; 144-LQFP Other; TQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 120 C (248 F) -40 to 85 C (-40 to 185 F)
System Gates 5000 5000 5000 5000 5000 5000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details