Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N 5M1270ZF256C5N

Description
Manufacturer: Intel Win Source Part Number: 1129551-5M1270ZF256C 5N Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.altera.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 5M1270 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 211
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1129551-5M1270ZF256C 5N Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.altera.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 5M1270 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N - 1129551-5M1270ZF256C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N
1129551-5M1270ZF256C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N 1129551-5M1270ZF256C5N
Manufacturer: Intel Win Source Part Number: 1129551-5M1270ZF256C 5N Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 6.2ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 1270 Number of Macrocells: 980 Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.altera.com Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 5M1270 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 211

Manufacturer: Intel
Win Source Part Number: 1129551-5M1270ZF256C5N
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.altera.com
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 5M1270
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 211

Buy Now
201.1MHz 1.8V CPLD Programmable Logic Device - 695-5M1270ZF256C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
201.1MHz 1.8V CPLD Programmable Logic Device
695-5M1270ZF256C5N
201.1MHz 1.8V CPLD Programmable Logic Device 695-5M1270ZF256C5N
CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V 256-Pin FBGA Tray Product overview: 5M1270ZF256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256C5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 980 Macro Cells 201.1MHz 1.8V 256-Pin FBGA Tray Product overview: 5M1270ZF256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M1270ZF256C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2803-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2803-ND
CPLDs (Complex Programmable Logic Devices) 544-2803-ND
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M1270ZF256C5N
CPLD - Complex Programmable Logic Devices 5M1270ZF256C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 980 Macro 211 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF256C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF256C5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF256C5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF256C5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M1270ZF256C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M1270ZF256C5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M1270ZF256C5N
CPLDs (Complex Programmable Logic Devices) 5M1270ZF256C5N
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1129551-5M1270ZF256C5N 695-5M1270ZF256C5N 544-2803-ND 5M1270ZF256C5N 5M1270ZF256C5N 5M1270ZF256C5N 5M1270ZF256C5N 5M1270ZF256C5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M1270ZF256C5N 201.1MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 980 980 980 980
Logic Cells / Logic Blocks 1270 1270
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 211 C (412 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.8 V
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Unlock Full Specs
to access all available technical data