Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7128AETC144-5N

Description
IC CPLD 128MC 5NS 144TQFP
Request a Quote Datasheet
Description
IC CPLD 128MC 5NS 144TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2585-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2585-ND
CPLDs (Complex Programmable Logic Devices) 544-2585-ND
IC CPLD 128MC 5NS 144TQFP

IC CPLD 128MC 5NS 144TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1057351-EPM7128AETC144-5N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1057351-EPM7128AETC144-5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1057351-EPM7128AETC144-5N
Win Source Part Number: 1057351-EPM7128AETC1 44-5N Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® 7000A Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 100 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 5 ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): EPM3128ATC1445; EPM7128BTC144-4; LC4128V-5TN144C; LC4128V-5T144C; LC4128V-5T144I; XC2C128-7TQG144IEPM7 128AETC1445N; ECCN: 3A991D Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -EPM7128AETC144-5N-N D,-544-2585,972896,5 44-2585,EPM7128AETC1 44-5N-ND Base Product Number: EPM7128 Product Status: Obsolete

Win Source Part Number: 1057351-EPM7128AETC144-5N
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® 7000A
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 100
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): EPM3128ATC1445; EPM7128BTC144-4; LC4128V-5TN144C; LC4128V-5T144C; LC4128V-5T144I; XC2C128-7TQG144IEPM7128AETC1445N;
ECCN: 3A991D
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: -EPM7128AETC144-5N-ND,-544-2585,972896,544-2585,EPM7128AETC144-5N-ND
Base Product Number: EPM7128
Product Status: Obsolete

Buy Now Datasheet
7000A 192.3MHz 3.3V CPLD Programmable Logic Device - 695-EPM7128AETC144-5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7000A 192.3MHz 3.3V CPLD Programmable Logic Device
695-EPM7128AETC144-5N
7000A 192.3MHz 3.3V CPLD Programmable Logic Device 695-EPM7128AETC144-5N
CPLD MAX® 7000A Family 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 144-Pin TQFP Tray Product overview: EPM7128AETC144-5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000A, 192.3MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 7000A, 192.3MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AETC144-5 N can be used for catalog matching and distributor lookup.

CPLD MAX® 7000A Family 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 144-Pin TQFP Tray Product overview: EPM7128AETC144-5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000A, 192.3MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 7000A, 192.3MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AETC144-5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AETC144-5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AETC144-5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AETC144-5N
IC CPLD 128MC 5NS 144TQFP

IC CPLD 128MC 5NS 144TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7128AETC144-5N
CPLD - Complex Programmable Logic Devices EPM7128AETC144-5N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 36 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 36 IOs

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AETC144-5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AETC144-5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AETC144-5N
IC CPLD 128MC 5NS 144TQFP

IC CPLD 128MC 5NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128AETC144-5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128AETC144-5N
CPLDs (Complex Programmable Logic Devices) EPM7128AETC144-5N
IC CPLD 128MC 5NS 144TQFP

IC CPLD 128MC 5NS 144TQFP

Buy Now Datasheet
CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 144-Pin TQFP - EPM7128AETC144-5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 144-Pin TQFP
EPM7128AETC144-5N
CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 144-Pin TQFP EPM7128AETC144-5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2585-ND 1057351-EPM7128AETC144-5N 695-EPM7128AETC144-5N EPM7128AETC144-5N EPM7128AETC144-5N EPM7128AETC144-5N EPM7128AETC144-5N EPM7128AETC144-5N
Product Name CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 7000A 192.3MHz 3.3V CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 144-Pin TQFP
Features In-system Programmability
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 100 C (212 F) 0 to 70 C (32 to 158 F)
Macrocells 128 128
Unlock Full Specs
to access all available technical data