Manufacturer: Altera
Win Source Part Number: 066464-EPM570ZM100C7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 76
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 9.0ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-MBGA (6x6)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 429
IC CPLD 440MC 9NS 100MBGA
CPLD - Complex Programmable Logic Devices Product overview: EPM570ZM100C7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570ZM100C7N can be used for catalog matching and distributor lookup.
CPLD, MAX IIZ, 570 ELEMENTS, 100MBGA
IC CPLD 440MC 9NS 100MBGA
IC CPLD 440MC 9NS 100MBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 440MC 9NS 100MBGA
IC CPLD 440MC 9NS 100MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 066464-EPM570ZM100C7N | 544-2450-ND | 695-EPM570ZM100C7N | 386-EPM570ZM100C7N | EPM570ZM100C7N | EPM570ZM100C7N | EPM570ZM100C7N | EPM570ZM100C7N | EPM570ZM100C7N | EPM570ZM100C7N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570ZM100C7N | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD, MAX IIZ, 570 ELEMENTS, 100MBGA | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 440 Macro Cells 123.5MHz 0.18um Technology 1.8V 100-Pin Micro FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 440 | 440 | 440 | 440 | 440 | |||||
| Logic Cells / Logic Blocks | 570 | 570 | 570 | |||||||
| Package Type | Other; 100-MBGA (6x6) | Other; 100-TFBGA | Other; Tray | Other; 100-TFBGA | Other; 100-TFBGA | Other; Micro FBGA | Other; 100-TFBGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 76 C (169 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71 V to 1.89 V | Other; 1.8 V | Other; 1.8V |