Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N EPM7256AETC144-10N

Description
Manufacturer: Altera Win Source Part Number: 015638-EPM7256AETC14 4-10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 120 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XCR3256XL-12TQ144Q; XCR3256XL-10TQG144C0 771; XCR3256XL-10TQG144Q; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015638-EPM7256AETC14 4-10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 120 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XCR3256XL-12TQ144Q; XCR3256XL-10TQG144C0 771; XCR3256XL-10TQG144Q; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N - 015638-EPM7256AETC144-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N
015638-EPM7256AETC144-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N 015638-EPM7256AETC144-10N
Manufacturer: Altera Win Source Part Number: 015638-EPM7256AETC14 4-10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 120 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM7256AE Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XCR3256XL-12TQ144Q; XCR3256XL-10TQG144C0 771; XCR3256XL-10TQG144Q; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015638-EPM7256AETC144-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 120
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM7256AE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XCR3256XL-12TQ144Q; XCR3256XL-10TQG144C0771; XCR3256XL-10TQG144Q;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EE PLD, 256 MC, 10ns, 120 I/O, TQFP-144 Product overview: EPM7256AETC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC144-1 0N can be used for catalog matching and distributor lookup.

EE PLD, 256 MC, 10ns, 120 I/O, TQFP-144 Product overview: EPM7256AETC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AETC144-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2059-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2059-ND
CPLDs (Complex Programmable Logic Devices) 544-2059-ND
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Buy Now Datasheet
CPLD 5K Gates 256 Macro Cells 95.2MHz 3.3V 144-Pin TQFP - EPM7256AETC144-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 95.2MHz 3.3V 144-Pin TQFP
EPM7256AETC144-10N
CPLD 5K Gates 256 Macro Cells 95.2MHz 3.3V 144-Pin TQFP EPM7256AETC144-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETC144-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETC144-10N
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AETC144-10N
CPLDs (Complex Programmable Logic Devices) EPM7256AETC144-10N
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7256AETC144-10N
CPLD - Complex Programmable Logic Devices EPM7256AETC144-10N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 36 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 36 IOs

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7256AETC144-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7256AETC144-10N
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7256AETC144-10N
CPLDs (Complex Programmable Logic Devices) EPM7256AETC144-10N
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 015638-EPM7256AETC144-10N 695-EPM7256AETC144-10N 544-2059-ND EPM7256AETC144-10N EPM7256AETC144-10N EPM7256AETC144-10N EPM7256AETC144-10N EPM7256AETC144-10N EPM7256AETC144-10N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AETC144-10N Cpld CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 95.2MHz 3.3V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256
System Gates 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16
Package Type QFP; TQFP; Other; 144-TQFP (20x20) Other; TQFP LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 120 C (248 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data