Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064AETI100-7N

Description
IC CPLD 64MC 7.5NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 7.5NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2583-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2583-ND
CPLDs (Complex Programmable Logic Devices) 544-2583-ND
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI100-7N - 015606-EPM7064AETI100-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI100-7N
015606-EPM7064AETI100-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI100-7N 015606-EPM7064AETI100-7N
Manufacturer: Altera Win Source Part Number: 015606-EPM7064AETI10 0-7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015606-EPM7064AETI100-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.3V 166.67MHz CPLD Programmable Logic Device
695-EPM7064AETI100-7N
3.3V 166.67MHz CPLD Programmable Logic Device 695-EPM7064AETI100-7N
CPLD 64MC 1.25K Gates 3.3V 68 I/O TQFP 166.67MHz Product overview: EPM7064AETI100-7N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 166.67MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AETI100-7 N can be used for catalog matching and distributor lookup.

CPLD 64MC 1.25K Gates 3.3V 68 I/O TQFP 166.67MHz Product overview: EPM7064AETI100-7N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 166.67MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AETI100-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI100-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AETI100-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AETI100-7N
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI100-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AETI100-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AETI100-7N
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7064AETI100-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AETI100-7N
CPLDs (Complex Programmable Logic Devices) EPM7064AETI100-7N
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 100-Pin TQFP - EPM7064AETI100-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 100-Pin TQFP
EPM7064AETI100-7N
CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 100-Pin TQFP EPM7064AETI100-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7064AETI100-7N
CPLD - Complex Programmable Logic Devices EPM7064AETI100-7N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AETI100-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AETI100-7N
CPLDs (Complex Programmable Logic Devices) EPM7064AETI100-7N
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2583-ND 015606-EPM7064AETI100-7N 695-EPM7064AETI100-7N EPM7064AETI100-7N EPM7064AETI100-7N EPM7064AETI100-7N EPM7064AETI100-7N EPM7064AETI100-7N EPM7064AETI100-7N
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETI100-7N 3.3V 166.67MHz CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 135.1MHz 3.3V 100-Pin TQFP CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) Other; TQFP QFP; Other; 100-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 100-TQFP
Pins 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) 68 C (154 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Macrocells 64 64 64 64
Unlock Full Specs
to access all available technical data