The EPM7256AEQC208-7N is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., featuring a 3.3-V EEPROM-based architecture. It offers 5,000 usable gates and is designed for applications requiring fast logic operations, with pin-to-pin delays as low as 5.5 ns and counter frequencies up to 172.4 MHz. The device supports in-system programmability (ISP) through a JTAG interface, allowing for flexible design updates and testing. This CPLD is pin-compatible with 5.0-V MAX 7000S devices, facilitating easy integration into existing designs. It includes advanced features such as boundary-scan test circuitry compliant with IEEE standards, programmable interconnect arrays for efficient routing, and a MultiVolt I/O interface that accommodates various logic levels. The EPM7256AEQC208-7N is available in a 208-pin package, making it suitable for applications with space constraints. Its extended temperature range and programmable power-saving modes enhance its versatility for diverse engineering projects.
IC CPLD 256MC 7.5NS 208QFP
EE PLD, 7.5ns, 256MC, 164IO, PQFP208, CMOS, 3.3V Product overview: EPM7256AEQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEQC208-7
Manufacturer: Altera
Win Source Part Number: 066545-EPM7256AEQC20
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 164
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 164 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 7.5NS 208QFP
IC CPLD 256MC 7.5NS 208QFP
IC CPLD 256MC 7.5NS 208QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7256AEQC208-7N-ND | 695-EPM7256AEQC208-7N | 066545-EPM7256AEQC208-7N | EPM7256AEQC208-7N | EPM7256AEQC208-7N | EPM7256AEQC208-7N | EPM7256AEQC208-7N | EPM7256AEQC208-7N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEQC208-7N | CPLD - Complex Programmable Logic Devices | CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 208-Pin PQFP | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 208-BFQFP | Other; PQFP | QFP; Other; 208-PQFP (28x28) | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | |||
| Pins | 208 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 164 C (327 F) | |||
| Macrocells | 256 | 256 | 256 |