The MAX II CPLD with 1270 logic elements is designed for low-cost, low-power applications. It features an instant-on, non-volatile architecture based on a 0.18-µm process, providing fast propagation delays and clock-to-output times. The device supports a MultiVolt core, allowing operation with external supply voltages of 3.3V, 2.5V, or 1.8V, and is compatible with various I/O logic levels. It includes a user flash memory block for non-volatile storage and offers programmable features such as slew rate control and drive strength. The device is compliant with PCI Local Bus Specification for 3.3V operation at 66 MHz and supports hot-socketing. Additionally, it includes built-in JTAG boundary-scan test circuitry for enhanced testing capabilities. This product is suitable for applications such as bus bridging, I/O expansion, and device configuration control.
CPLD - Complex Programmable Logic Devices Product overview: EPM1270F256I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256I5N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 015562-EPM1270F256I5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Family Name: EPM1270
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM1270F256I5RR; EPM1270F256I5; EPM1270F256I5ES;
Introduction Date: December 21, 2004
ECCN: 3A991
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 90
IC CPLD 980MC 6.2NS 256FBGA
CPLD, MAX II, 1270 ELEMENTS, FBGA256 ROHS COMPLIANT: YES
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 212 IO
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 980MC 6.2NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM1270F256I5N | 015562-EPM1270F256I5N | 544-1675-ND | 94M7134 | EPM1270F256I5N | EPM1270F256I5N | EPM1270F256I5N | EPM1270F256I5N | EPM1270F256I5N | EPM1270F256I5N |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256I5N | CPLDs (Complex Programmable Logic Devices) | Cpld, Max Ii, 1270 Elements, Fbga256 Rohs Compliant Altera | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 256-Pin FBGA | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 980 | 980 | 980 | 980 | ||||||
| Package Type | Other; Tray | Other; 256-FBGA (17x17) | Other; 256-BGA | Other; 256-BGA | Other; FBGA | Other; 256-BGA | ||||
| Internal Frequency | 304 MHz | |||||||||
| User I/Os | 212 pins | 212 pins | 212 pins | |||||||
| Propagation Delay | 6.2 ns | 6.2 ns | 6.2 ns |