IC CPLD 128MC 7.5NS 100MBGA
IC CPLD 128MC 7.5NS 100MBGA
IC CPLD 128MC 7.5NS 100MBGA
CPLD, MAX V, 160 LE, 100MBGA; CPLD Type:FLASH; No. of Macrocells:128; No. of I/O s:79I/O s; Logic Case Style:MBGA; No. of Pins:100Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7.5ns; RoHS Compliant: Yes
IC CPLD 128MC 7.5NS 100MBGA
IC CPLD 128MC 7.5NS 100MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 128 Macro 79 IOs
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-3564-ND | 5M160ZM100I5N | 5M160ZM100I5N | 37AJ2213 | 5M160ZM100I5N | 5M160ZM100I5N | 5M160ZM100I5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, Max V, 160 Le, 100Mbga; Cpld Type Altera | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Features | In-system Programmability | ||||||
| Package Type | Other; 100-TFBGA | Other; 100-TFBGA | Other; MBGA | Other; 100-TFBGA | |||
| Pins | 100 | 100 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| User I/Os | 79 pins | 79 pins | 79 pins |