Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N 5M570ZT100C4N

Description
Manufacturer: Altera Win Source Part Number: 764315-5M570ZT100C4N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Number of I/O: 74 Programmable Type: In System Programmable Delay Time tpd(1) Max: 9.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): EPM9320LC84-15; EPM9320LC84-15N; EPM9320ALC84-10N; 5M570ZT100C4N; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 764315-5M570ZT100C4N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Number of I/O: 74 Programmable Type: In System Programmable Delay Time tpd(1) Max: 9.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): EPM9320LC84-15; EPM9320LC84-15N; EPM9320ALC84-10N; 5M570ZT100C4N; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N - 764315-5M570ZT100C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N
764315-5M570ZT100C4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N 764315-5M570ZT100C4N
Manufacturer: Altera Win Source Part Number: 764315-5M570ZT100C4N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Number of I/O: 74 Programmable Type: In System Programmable Delay Time tpd(1) Max: 9.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): EPM9320LC84-15; EPM9320LC84-15N; EPM9320ALC84-10N; 5M570ZT100C4N; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764315-5M570ZT100C4N
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-TQFP
Mounting: SMD
Number of I/O: 74
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 9.0ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): EPM9320LC84-15; EPM9320LC84-15N; EPM9320ALC84-10N; 5M570ZT100C4N;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3242-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3242-ND
CPLDs (Complex Programmable Logic Devices) 544-3242-ND
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M570ZT100C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M570ZT100C4N
CPLD Programmable Logic Device 695-5M570ZT100C4N
CPLD - Complex Programmable Logic Devices Product overview: 5M570ZT100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZT100C4N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M570ZT100C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZT100C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M570ZT100C4N
CPLDs (Complex Programmable Logic Devices) 5M570ZT100C4N
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Buy Now
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZT100C4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZT100C4N
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M570ZT100C4N
CPLD - Complex Programmable Logic Devices 5M570ZT100C4N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs

Buy Now Datasheet
Cpld, Max V, 570 Le, 100Tqfp; Cpld Type Altera - 66W2178 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max V, 570 Le, 100Tqfp; Cpld Type Altera
66W2178
Cpld, Max V, 570 Le, 100Tqfp; Cpld Type Altera 66W2178
CPLD, MAX V, 570 LE, 100TQFP; CPLD Type:FLASH; No. of Macrocells:440; No. of I/O s:74I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:184.1MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:9ns; RoHS Compliant: Yes

CPLD, MAX V, 570 LE, 100TQFP; CPLD Type:FLASH; No. of Macrocells:440; No. of I/O s:74I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:184.1MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:9ns; RoHS Compliant: Yes

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M570ZT100C4N
CPLDs (Complex Programmable Logic Devices) 5M570ZT100C4N
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZT100C4N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZT100C4N
IC CPLD 440MC 9NS 100TQFP

IC CPLD 440MC 9NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 764315-5M570ZT100C4N 544-3242-ND 695-5M570ZT100C4N 5M570ZT100C4N 5M570ZT100C4N 5M570ZT100C4N 66W2178 5M570ZT100C4N 5M570ZT100C4N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZT100C4N CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Cpld, Max V, 570 Le, 100Tqfp; Cpld Type Altera CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 440 440 440 440 440
Logic Cells / Logic Blocks 570 570
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 V Other; 1.89V
Features In-system Programmability
Unlock Full Specs
to access all available technical data