Intel Corporation 201.1MHz 1.8V CPLD Programmable Logic Device 5M2210ZF324I5N

Description
CPLD MAX® V Family 1700 Macro Cells 201.1MHz 1.8V 324-Pin FBGA Tray Product overview: 5M2210ZF324I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324I5N can be used for catalog matching and distributor lookup.
Request a Quote
Description
CPLD MAX® V Family 1700 Macro Cells 201.1MHz 1.8V 324-Pin FBGA Tray Product overview: 5M2210ZF324I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324I5N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5M2210ZF324I5N is a Complex Programmable Logic Device (CPLD) from Lingto Electronic Limited, designed for a variety of embedded applications. It operates with an internal supply voltage (V_CCINT) of 1.8 V, with a recommended range of 1.71 V to 1.89 V, and supports multiple I/O supply voltage options including 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V. The device features a maximum ambient temperature rating of 135 °C and a storage temperature range from -65 °C to 150 °C, making it suitable for industrial applications. The CPLD supports a maximum output current of 25 mA per pin and has a standby supply current of approximately 2 mA. It is capable of handling input voltages up to 4.0 V and includes features such as Schmitt trigger inputs with hysteresis values depending on the I/O voltage level. The device also supports JTAG programming and has a specified programming/erasure cycle endurance of 1000 cycles for user flash memory. Engineers considering the 5M2210ZF324I5N for their projects should evaluate its voltage compatibility, temperature ratings, and programming capabilities to ensure it meets their specific application requirements.

Datasheet Summary
Powered by GS/AI

The 5M2210ZF324I5N is a Complex Programmable Logic Device (CPLD) from Lingto Electronic Limited, designed for a variety of embedded applications. It operates with an internal supply voltage (V_CCINT) of 1.8 V, with a recommended range of 1.71 V to 1.89 V, and supports multiple I/O supply voltage options including 1.2 V, 1.5 V, 1.8 V, 2.5 V, and 3.3 V. The device features a maximum ambient temperature rating of 135 °C and a storage temperature range from -65 °C to 150 °C, making it suitable for industrial applications. The CPLD supports a maximum output current of 25 mA per pin and has a standby supply current of approximately 2 mA. It is capable of handling input voltages up to 4.0 V and includes features such as Schmitt trigger inputs with hysteresis values depending on the I/O voltage level. The device also supports JTAG programming and has a specified programming/erasure cycle endurance of 1000 cycles for user flash memory. Engineers considering the 5M2210ZF324I5N for their projects should evaluate its voltage compatibility, temperature ratings, and programming capabilities to ensure it meets their specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
201.1MHz 1.8V CPLD Programmable Logic Device - 695-5M2210ZF324I5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
201.1MHz 1.8V CPLD Programmable Logic Device
695-5M2210ZF324I5N
201.1MHz 1.8V CPLD Programmable Logic Device 695-5M2210ZF324I5N
CPLD MAX® V Family 1700 Macro Cells 201.1MHz 1.8V 324-Pin FBGA Tray Product overview: 5M2210ZF324I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324I5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 1700 Macro Cells 201.1MHz 1.8V 324-Pin FBGA Tray Product overview: 5M2210ZF324I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 201.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 201.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF324I5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3239-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3239-ND
CPLDs (Complex Programmable Logic Devices) 544-3239-ND
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5N - 764311-5M2210ZF324I5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5N
764311-5M2210ZF324I5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5N 764311-5M2210ZF324I5N
Manufacturer: Altera Win Source Part Number: 764311-5M2210ZF324I5 N Series: MAX V Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LBGA Mounting: SMD Number of I/O: 271 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): 5M2210ZF324C5N; 5M2210ZF324A5; 5M2210ZF324A5N; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 764311-5M2210ZF324I5N
Series: MAX V
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LBGA
Mounting: SMD
Number of I/O: 271
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.0ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FBGA (19x19)
Alternative Parts (Cross-Reference): 5M2210ZF324C5N; 5M2210ZF324A5; 5M2210ZF324A5N;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M2210ZF324I5N
CPLD - Complex Programmable Logic Devices 5M2210ZF324I5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 271 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 271 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5N
CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5N
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Buy Now
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5N
CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5N
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5N
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF324I5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF324I5N
IC CPLD 1700MC 7NS 324FBGA

IC CPLD 1700MC 7NS 324FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-5M2210ZF324I5N 544-3239-ND 764311-5M2210ZF324I5N 5M2210ZF324I5N 5M2210ZF324I5N 5M2210ZF324I5N 5M2210ZF324I5N 5M2210ZF324I5N
Product Name 201.1MHz 1.8V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF324I5N CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 1700 1700 1700 1700
Package Type Other; Tray Other; 324-LBGA Other; 324-LBGA Other; 324-LBGA
Internal Frequency 304 MHz
User I/Os 271 pins 271 pins 271 pins
Speed Grade 5
Unlock Full Specs
to access all available technical data