Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N 5M570ZM100C5N

Description
Manufacturer: Altera Win Source Part Number: 743910-5M570ZM100C5N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TFBGA Mounting: SMD Number of I/O: 74 Programmable Type: In System Programmable Delay Time tpd(1) Max: 9.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Family Name: 5M570Z Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-MBGA (6x6) Alternative Parts (Cross-Reference): 5M570ZM100I5; 5M570ZM100A5; 5M570ZM100I5N; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 743910-5M570ZM100C5N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TFBGA Mounting: SMD Number of I/O: 74 Programmable Type: In System Programmable Delay Time tpd(1) Max: 9.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Family Name: 5M570Z Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-MBGA (6x6) Alternative Parts (Cross-Reference): 5M570ZM100I5; 5M570ZM100A5; 5M570ZM100I5N; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N - 743910-5M570ZM100C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N
743910-5M570ZM100C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N 743910-5M570ZM100C5N
Manufacturer: Altera Win Source Part Number: 743910-5M570ZM100C5N Series: MAX V Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TFBGA Mounting: SMD Number of I/O: 74 Programmable Type: In System Programmable Delay Time tpd(1) Max: 9.0ns Voltage Supply - Internal: 1.71 V ~ 1.89 V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Family Name: 5M570Z Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 100-MBGA (6x6) Alternative Parts (Cross-Reference): 5M570ZM100I5; 5M570ZM100A5; 5M570ZM100I5N; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 743910-5M570ZM100C5N
Series: MAX V
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-TFBGA
Mounting: SMD
Number of I/O: 74
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 9.0ns
Voltage Supply - Internal: 1.71 V ~ 1.89 V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: 5M570Z
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 100-MBGA (6x6)
Alternative Parts (Cross-Reference): 5M570ZM100I5; 5M570ZM100A5; 5M570ZM100I5N;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-3166-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-3166-ND
CPLDs (Complex Programmable Logic Devices) 544-3166-ND
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M570ZM100C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M570ZM100C5N
CPLD Programmable Logic Device 695-5M570ZM100C5N
CPLD - Complex Programmable Logic Devices Product overview: 5M570ZM100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZM100C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M570ZM100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZM100C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M570ZM100C5N
CPLDs (Complex Programmable Logic Devices) 5M570ZM100C5N
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Buy Now
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZM100C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZM100C5N
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M570ZM100C5N
CPLDs (Complex Programmable Logic Devices) 5M570ZM100C5N
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M570ZM100C5N
CPLD - Complex Programmable Logic Devices 5M570ZM100C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 74 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZM100C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZM100C5N
IC CPLD 440MC 9NS 100MBGA

IC CPLD 440MC 9NS 100MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 743910-5M570ZM100C5N 544-3166-ND 695-5M570ZM100C5N 5M570ZM100C5N 5M570ZM100C5N 5M570ZM100C5N 5M570ZM100C5N 5M570ZM100C5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZM100C5N CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 440 440 440 440
Logic Cells / Logic Blocks 570 570
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.8 V
Features In-system Programmability
Unlock Full Specs
to access all available technical data