CPLD - Complex Programmable Logic Devices Product overview: 5M80ZM64I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M80ZM64I5N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1157517-5M80ZM64I5N
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Number of I/O: 30
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 80
Number of Macrocells: 64
Package / Case: 64-TFBGA
Supplier Device Package: 64-MBGA (4.5x4.5)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3310,969754,5M80
Base Product Number: 5M80Z
IC CPLD 64MC 7.5NS 64MBGA
IC CPLD 64MC 7.5NS 64MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 64 Macro 30 IOs
IC CPLD 64MC 7.5NS 64MBGA
IC CPLD 64MC 7.5NS 64MBGA
IC CPLD 64MC 7.5NS 64MBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-5M80ZM64I5N | 1157517-5M80ZM64I5N | 544-3310-ND | 5M80ZM64I5N | 5M80ZM64I5N | 5M80ZM64I5N | 5M80ZM64I5N | 5M80ZM64I5N |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | ||||
| Package Type | Other; Tray | Other; 64-TFBGA | Other; 64-TFBGA | Other; 64-TFBGA | ||||
| Internal Frequency | 152 MHz | |||||||
| User I/Os | 30 pins | 30 pins | 30 pins | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |