CPLD - Complex Programmable Logic Devices Product overview: 5M240ZT144I5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT144I5N can be used for catalog matching and distributor lookup.
IC CPLD 192MC 7.5NS 144TQFP
Manufacturer: Intel
Win Source Part Number: 803848-5M240ZT144I5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 114
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 144-LQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: 5M240Z
IC CPLD 192MC 7.5NS 144TQFP
IC CPLD 192MC 7.5NS 144TQFP
IC CPLD 192MC 7.5NS 144TQFP
IC CPLD 192MC 7.5NS 144TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 114 IOs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-5M240ZT144I5N | 544-2978-ND | 803848-5M240ZT144I5N | 5M240ZT144I5N | 5M240ZT144I5N | 5M240ZT144I5N | 5M240ZT144I5N | 5M240ZT144I5N |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT144I5N | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 192 | 192 | 192 | 192 | ||||
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Internal Frequency | 152 MHz | |||||||
| User I/Os | 114 pins | 114 pins | 114 pins | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |