Manufacturer: Altera
Win Source Part Number: 066509-EPM7128AEFC10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-FBGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC CPLD 128MC 10NS 100FBGA
EE PLD, 128 Macrocells, 10ns, CMOS, FBGA, 84 I/Os Product overview: EPM7128AEFC100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-1
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs
IC CPLD 128MC 10NS 100FBGA
IC CPLD 128MC 10NS 100FBGA
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 10NS 100FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 066509-EPM7128AEFC100-10N | EPM7128AEFC100-10N-ND | 695-EPM7128AEFC100-10N | EPM7128AEFC100-10N | EPM7128AEFC100-10N | EPM7128AEFC100-10N | EPM7128AEFC100-10N | EPM7128AEFC100-10N | EPM7128AEFC100-10N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-10N | CPLDs (Complex Programmable Logic Devices) | Cpld | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) | CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 100-Pin FBGA | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | ||||||
| Package Type | Other; 100-FBGA (11x11) | Other; 100-LBGA | Other; FBGA | Other; 100-LBGA | Other; FBGA | Other; 100-LBGA | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |