Intel Corporation CPLDs (Complex Programmable Logic Devices) 5M570ZF256C5N

Description
IC CPLD 440MC 9NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 440MC 9NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2721-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2721-ND
CPLDs (Complex Programmable Logic Devices) 544-2721-ND
IC CPLD 440MC 9NS 256FBGA

IC CPLD 440MC 9NS 256FBGA

Buy Now Datasheet
118.3MHz 1.8V CPLD Programmable Logic Device - 695-5M570ZF256C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
118.3MHz 1.8V CPLD Programmable Logic Device
695-5M570ZF256C5N
118.3MHz 1.8V CPLD Programmable Logic Device 695-5M570ZF256C5N
CPLD MAX® V Family 440 Macro Cells 118.3MHz 1.8V 256-Pin TFBGA Tray Product overview: 5M570ZF256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZF256C5N can be used for catalog matching and distributor lookup.

CPLD MAX® V Family 440 Macro Cells 118.3MHz 1.8V 256-Pin TFBGA Tray Product overview: 5M570ZF256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 118.3MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 118.3MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M570ZF256C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZF256C5N - 1129557-5M570ZF256C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZF256C5N
1129557-5M570ZF256C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZF256C5N 1129557-5M570ZF256C5N
Manufacturer: Intel Win Source Part Number: 1129557-5M570ZF256C5 N Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 9.0ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Family Name: 5M570Z Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.altera.com Manufacturer Package: 256-LBGA Alternative Parts (Cross-Reference): 5M570ZF256A5; 5M570ZF256I5; 5M570ZF256A5N; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 5M570Z Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 159

Manufacturer: Intel
Win Source Part Number: 1129557-5M570ZF256C5N
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 9.0ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Family Name: 5M570Z
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.altera.com
Manufacturer Package: 256-LBGA
Alternative Parts (Cross-Reference): 5M570ZF256A5; 5M570ZF256I5; 5M570ZF256A5N;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 5M570Z
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 159

Buy Now
Cpld, Max V, 570 Le, 256Fbga; Cpld Type Altera - 37AJ2215 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max V, 570 Le, 256Fbga; Cpld Type Altera
37AJ2215
Cpld, Max V, 570 Le, 256Fbga; Cpld Type Altera 37AJ2215
CPLD, MAX V, 570 LE, 256FBGA; CPLD Type:FLASH; No. of Macrocells:440; No. of I/O s:159I/O s; Logic Case Style:FBGA; No. of Pins:256Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:9ns; RoHS Compliant: Yes

CPLD, MAX V, 570 LE, 256FBGA; CPLD Type:FLASH; No. of Macrocells:440; No. of I/O s:159I/O s; Logic Case Style:FBGA; No. of Pins:256Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:9ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZF256C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZF256C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZF256C5N
IC CPLD 440MC 9NS 256FBGA

IC CPLD 440MC 9NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M570ZF256C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M570ZF256C5N
CPLDs (Complex Programmable Logic Devices) 5M570ZF256C5N
IC CPLD 440MC 9NS 256FBGA

IC CPLD 440MC 9NS 256FBGA

Buy Now
CPLDs (Complex Programmable Logic Devices) - 5M570ZF256C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M570ZF256C5N
CPLDs (Complex Programmable Logic Devices) 5M570ZF256C5N
IC CPLD 440MC 9NS 256FBGA

IC CPLD 440MC 9NS 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M570ZF256C5N
CPLD - Complex Programmable Logic Devices 5M570ZF256C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 159 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 440 Macro 159 IOs

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZF256C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M570ZF256C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M570ZF256C5N
IC CPLD 440MC 9NS 256FBGA

IC CPLD 440MC 9NS 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2721-ND 695-5M570ZF256C5N 1129557-5M570ZF256C5N 37AJ2215 5M570ZF256C5N 5M570ZF256C5N 5M570ZF256C5N 5M570ZF256C5N 5M570ZF256C5N
Product Name CPLDs (Complex Programmable Logic Devices) 118.3MHz 1.8V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M570ZF256C5N Cpld, Max V, 570 Le, 256Fbga; Cpld Type Altera Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-LBGA Other; Tray Other; FBGA Other; 256-LBGA Other; 256-LBGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 159 C (318 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Macrocells 440 440 440 440 440
Unlock Full Specs
to access all available technical data