EE PLD, 32MC, 4.5ns, 3.3V, TQFP44, 227.3MHz Product overview: EPM7032AETC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 227.3MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 227.3MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032AETC44-4 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 1172267-EPM7032AETC4
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 4.5NS 44TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 32MC 4.5NS 44TQFP
IC CPLD 32MC 4.5NS 44TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 32 Macro 36 IOs
IC CPLD 32MC 4.5NS 44TQFP
IC CPLD 32MC 4.5NS 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7032AETC44-4 | 1172267-EPM7032AETC44-4 | 544-1179-ND | EPM7032AETC44-4 | EPM7032AETC44-4 | EPM7032AETC44-4 | EPM7032AETC44-4 | EPM7032AETC44-4 | EPM7032AETC44-4 |
| Product Name | 3.3V 227.3MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032AETC44-4 | CPLDs (Complex Programmable Logic Devices) | CPLD 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin TQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | ||||||
| System Gates | 600 | 600 | 600 | 600 | |||||
| Logic Cells / Logic Blocks | 2 | 2 | |||||||
| Package Type | Other; TQFP | TQFP; Other; 44-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | ||||
| Internal Frequency | 227 MHz |