Manufacturer: Altera
Win Source Part Number: 1172256-EPM240T100C4
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
CPLD - Complex Programmable Logic Devices Product overview: EPM240T100C4 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM240T100C4 can be used for catalog matching and distributor lookup.
IC CPLD 192MC 4.7NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 192 Macro 80 IOs
IC CPLD 192MC 4.7NS 100TQFP
IC CPLD 192MC 4.7NS 100TQFP
IC CPLD 192MC 4.7NS 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1172256-EPM240T100C4 | 695-EPM240T100C4 | 544-1145-ND | EPM240T100C4 | EPM240T100C4 | EPM240T100C4 | EPM240T100C4 | EPM240T100C4 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100C4 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD 192 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 192 | 192 | ||||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP | ||||
| Internal Frequency | 304 MHz | |||||||
| User I/Os | 80 pins | 80 pins | 80 pins | |||||
| Propagation Delay | 4.7 ns | 4.7 ns | 4.7 ns |