CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs Product overview: EPM7256AEFC100-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7256AEFC100-1
IC CPLD 256MC 10NS 100FBGA
Manufacturer: Altera
Win Source Part Number: 730773-EPM7256AEFC10
Series: MAX 7000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LBGA
Mounting: SMD
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM7256AE
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 100-FBGA (11x11)
Alternative Parts (Cross-Reference): EPM7256AEFC100-10N;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 10NS 100FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 10NS 100FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 256 Macro 84 IOs
IC CPLD 256MC 10NS 100FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7256AEFC100-10 | EPM7256AEFC100-10-ND | 730773-EPM7256AEFC100-10 | EPM7256AEFC100-10 | EPM7256AEFC100-10 | EPM7256AEFC100-10 | EPM7256AEFC100-10 | EPM7256AEFC100-10 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AEFC100-10 | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 100-Pin FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | |||||
| System Gates | 5000 | 5000 | 5000 | 5000 | ||||
| Package Type | Other; Tray | Other; 100-LBGA | Other; FBGA | Other; 100-LBGA | ||||
| Internal Frequency | 172 MHz | |||||||
| User I/Os | 84 pins | 84 pins | 84 pins |