Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N 5M2210ZF256C5N

Description
Manufacturer: Intel Win Source Part Number: 812082-5M2210ZF256C5 N Packaging: Tray Mounting Style: SMD Number of I/O: 203 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: 5M2210Z
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 812082-5M2210ZF256C5 N Packaging: Tray Mounting Style: SMD Number of I/O: 203 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: 5M2210Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N - 812082-5M2210ZF256C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N
812082-5M2210ZF256C5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N 812082-5M2210ZF256C5N
Manufacturer: Intel Win Source Part Number: 812082-5M2210ZF256C5 N Packaging: Tray Mounting Style: SMD Number of I/O: 203 Programmable Type: In System Programmable Delay Time tpd(1) Max: 7ns Voltage Supply - Internal: 1.71V ~ 1.89V Number of Logic Elements/Blocks: 2210 Number of Macrocells: 1700 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: 5M2210Z

Manufacturer: Intel
Win Source Part Number: 812082-5M2210ZF256C5N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 203
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 2210
Number of Macrocells: 1700
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: 5M2210Z

Buy Now Datasheet
CPLD Programmable Logic Device - 695-5M2210ZF256C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-5M2210ZF256C5N
CPLD Programmable Logic Device 695-5M2210ZF256C5N
CPLD - Complex Programmable Logic Devices Product overview: 5M2210ZF256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF256C5N can be used for catalog matching and distributor lookup.

CPLD - Complex Programmable Logic Devices Product overview: 5M2210ZF256C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M2210ZF256C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2972-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2972-ND
CPLDs (Complex Programmable Logic Devices) 544-2972-ND
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now Datasheet
Cpld, Max V, 2210 Le, 256Fbga; Cpld Type Altera - 18X5078 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max V, 2210 Le, 256Fbga; Cpld Type Altera
18X5078
Cpld, Max V, 2210 Le, 256Fbga; Cpld Type Altera 18X5078
CPLD, MAX V, 2210 LE, 256FBGA; CPLD Type:FLASH; No. of Macrocells:1700; No. of I/O s:203I/O s; Logic Case Style:FBGA; No. of Pins:256Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7ns;RoHS Compliant: Yes

CPLD, MAX V, 2210 LE, 256FBGA; CPLD Type:FLASH; No. of Macrocells:1700; No. of I/O s:203I/O s; Logic Case Style:FBGA; No. of Pins:256Pins; Frequency:118.3MHz; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Propagation Delay:7ns;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
5M2210ZF256C5N
CPLD - Complex Programmable Logic Devices 5M2210ZF256C5N
CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 203 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX V 1700 Macro 203 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF256C5N
CPLDs (Complex Programmable Logic Devices) 5M2210ZF256C5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF256C5N
Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF256C5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
5M2210ZF256C5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 5M2210ZF256C5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
5M2210ZF256C5N
CPLDs (Complex Programmable Logic Devices) 5M2210ZF256C5N
IC CPLD 1700MC 7NS 256FBGA

IC CPLD 1700MC 7NS 256FBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 812082-5M2210ZF256C5N 695-5M2210ZF256C5N 544-2972-ND 18X5078 5M2210ZF256C5N 5M2210ZF256C5N 5M2210ZF256C5N 5M2210ZF256C5N 5M2210ZF256C5N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M2210ZF256C5N CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Cpld, Max V, 2210 Le, 256Fbga; Cpld Type Altera CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 1700 1700 1700 1700 1700
Logic Cells / Logic Blocks 2210 2210
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.8 V Other; 1.89V
Package Type Other; Tray Other; 256-LBGA Other; FBGA Other; 256-LBGA Other; 256-LBGA
Unlock Full Specs
to access all available technical data