IC CPLD 192MC 7.5NS 68MBGA
Alternative Parts (Cross-Reference): Cross
Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices)
Series: MAX® V
Package: Tray
Product Status: Active
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Operating Temperature: 0°C ~ 85°C (TJ)
CPLD MAX® V Family 192 Macro Cells 184.1MHz 1.8V 68-Pin MBGA Tray Product overview: 5M240ZM68C4N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 184.1MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 184.1MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZM68C4N can be used for catalog matching and distributor lookup.
IC CPLD 192MC 7.5NS 68MBGA
IC CPLD 192MC 7.5NS 68MBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 52 IOs
IC CPLD 192MC 7.5NS 68MBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 5M240ZM68C4N-ND | 695-5M240ZM68C4N | 5M240ZM68C4N | 5M240ZM68C4N | 5M240ZM68C4N | 5M240ZM68C4N | |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) Embedded CPLDs (Complex Programmable Logic Devices) | 184.1MHz 1.8V CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | Other; 68-TFBGA | Other; Tray | Other; 68-TFBGA | ||||
| Pins | 68 | 68 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.8 V |