CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 212 IOs Product overview: EPM7512AEFC256-12 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEFC256-1
IC CPLD 512MC 12NS 256FBGA
Manufacturer: Altera
Win Source Part Number: 774214-EPM7512AEFC25
Series: MAX 7000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Number of I/O: 212
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: EPM7512AE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): M4A5-512/128-65FANC;
Introduction Date: October 08, 1998
ECCN: 3A991
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC CPLD 512MC 12NS 256FBGA
IC CPLD 512MC 12NS 256FBGA
IC CPLD 512MC 12NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 212 IOs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7512AEFC256-12 | EPM7512AEFC256-12-ND | 774214-EPM7512AEFC256-12 | EPM7512AEFC256-12 | EPM7512AEFC256-12 | EPM7512AEFC256-12 | EPM7512AEFC256-12 | EPM7512AEFC256-12 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEFC256-12 | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 71.9MHz 3.3V 256-Pin FBGA | CPLD - Complex Programmable Logic Devices |
| Macrocells | 512 | 512 | 512 | |||||
| System Gates | 10000 | 10000 | 10000 | 10000 | ||||
| Package Type | Other; Tray | Other; 256-BGA | Other; 256-BGA | Other; FBGA | ||||
| Internal Frequency | 116 MHz | |||||||
| User I/Os | 212 pins | 212 pins | 212 pins |