EE PLD, 128MC, 7.5ns, 84IO, TQFP100, 166MHz Product overview: EPM7128AETI100-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AETI100-7
Manufacturer: Altera
Win Source Part Number: 084550-EPM7128AETI10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 84
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: EPM7128
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C374iL-83AC; CY7C374iL-66AXC; CY7C374iL-83AXC;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
IC CPLD 128MC 7.5NS 100TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7128AETI100-7N | 084550-EPM7128AETI100-7N | 544-2031-ND | EPM7128AETI100-7N | EPM7128AETI100-7N | EPM7128AETI100-7N | EPM7128AETI100-7N | EPM7128AETI100-7N | EPM7128AETI100-7N |
| Product Name | 166MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AETI100-7N | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 100-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 128 | 128 | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 | 8 | ||||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | |||
| Internal Frequency | 192 MHz |