IC CPLD 440MC 5.4NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 76 IOs
IC CPLD 440MC 5.4NS 100TQFP
IC CPLD 440MC 5.4NS 100TQFP
IC CPLD 440MC 5.4NS 100TQFP
| DigiKey | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1298-ND | EPM570T100C4 | EPM570T100C4 | EPM570T100C4 | EPM570T100C4 | EPM570T100C4 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD 440 Macro Cells 247.5MHz 0.18um Technology 2.5V/3.3V 100-Pin TQFP | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP | |||
| Pins | 100 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 76 C (169 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | 2.5V; 3.3V |