IC CPLD 192MC 7.5NS 100TQFP
CPLD - Complex Programmable Logic Devices Product overview: 5M240ZT100C5N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-5M240ZT100C5N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 23142-5M240ZT100C5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 79
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.71 V to 1.89 V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Family Name: 5M240Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): M4A3-192/48-7VNC; M4A3-192/48-7VNI; M4A3-192/48-7VI; M4A3-192/48-65VI;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
240 其它PLD TQFP-100(14x14) Programmable Logic Device (CPLDs/FPGAs) ROHS
IC CPLD 192MC 7.5NS 100TQFP
IC CPLD 192MC 7.5NS 100TQFP
IC CPLD 192MC 7.5NS 100TQFP
CPLD - Complex Programmable Logic Devices CPLD - MAX V 192 Macro 79 IOs
IC CPLD 192MC 7.5NS 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2716-ND | 695-5M240ZT100C5N | 23142-5M240ZT100C5N | 5M240ZT100C5N | 5M240ZT100C5N | 5M240ZT100C5N | 5M240ZT100C5N | 5M240ZT100C5N | 5M240ZT100C5N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5M240ZT100C5N | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||||
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | ||
| Pins | 100 | ||||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Macrocells | 192 | 192 | 192 | 192 |