Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETC100-4N EPM7064AETC100-4N

Description
Manufacturer: Altera Win Source Part Number: 066486-EPM7064AETC10 0-4N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 066486-EPM7064AETC10 0-4N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETC100-4N - 066486-EPM7064AETC100-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETC100-4N
066486-EPM7064AETC100-4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETC100-4N 066486-EPM7064AETC100-4N
Manufacturer: Altera Win Source Part Number: 066486-EPM7064AETC10 0-4N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 066486-EPM7064AETC100-4N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2580-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2580-ND
CPLDs (Complex Programmable Logic Devices) 544-2580-ND
IC CPLD 64MC 4.5NS 100TQFP

IC CPLD 64MC 4.5NS 100TQFP

Buy Now Datasheet
Singapore, Singapore
EE PLD, 4.5ns, 64 MC, 68 I/O, TQFP, 222.2MHz Product overview: EPM7064AETC100-4N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 222.2MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 222.2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AETC100-4 N can be used for catalog matching and distributor lookup.

EE PLD, 4.5ns, 64 MC, 68 I/O, TQFP, 222.2MHz Product overview: EPM7064AETC100-4N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 222.2MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 222.2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064AETC100-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064AETC100-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AETC100-4N
CPLDs (Complex Programmable Logic Devices) EPM7064AETC100-4N
IC CPLD 64MC 4.5NS 100TQFP

IC CPLD 64MC 4.5NS 100TQFP

Buy Now Datasheet
CPLD 1.25K Gates 64 Macro Cells 222.2MHz 3.3V 100-Pin TQFP - EPM7064AETC100-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 222.2MHz 3.3V 100-Pin TQFP
EPM7064AETC100-4N
CPLD 1.25K Gates 64 Macro Cells 222.2MHz 3.3V 100-Pin TQFP EPM7064AETC100-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ALTERA EPM7064AETC100-4N CPLD, MAX 7000A, 64 MCELLS, 100TQFP - 386-EPM7064AETC100-4N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7064AETC100-4N CPLD, MAX 7000A, 64 MCELLS, 100TQFP
386-EPM7064AETC100-4N
ALTERA EPM7064AETC100-4N CPLD, MAX 7000A, 64 MCELLS, 100TQFP 386-EPM7064AETC100-4N
ALTERA EPM7064AETC100-4N CPLD, MAX 7000A, 64 MCELLS, 100TQFP

ALTERA EPM7064AETC100-4N CPLD, MAX 7000A, 64 MCELLS, 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7064AETC100-4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064AETC100-4N
CPLDs (Complex Programmable Logic Devices) EPM7064AETC100-4N
IC CPLD 64MC 4.5NS 100TQFP

IC CPLD 64MC 4.5NS 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7064AETC100-4N
CPLD - Complex Programmable Logic Devices EPM7064AETC100-4N
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 64 Macro 68 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) - EPM7064AETC100-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
EPM7064AETC100-4N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) EPM7064AETC100-4N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETC100-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064AETC100-4N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064AETC100-4N
IC CPLD 64MC 4.5NS 100TQFP

IC CPLD 64MC 4.5NS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD)
Product Number 066486-EPM7064AETC100-4N 544-2580-ND 695-EPM7064AETC100-4N EPM7064AETC100-4N EPM7064AETC100-4N 386-EPM7064AETC100-4N EPM7064AETC100-4N EPM7064AETC100-4N EPM7064AETC100-4N EPM7064AETC100-4N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064AETC100-4N CPLDs (Complex Programmable Logic Devices) 222.2MHz Cpld CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 222.2MHz 3.3V 100-Pin TQFP ALTERA EPM7064AETC100-4N CPLD, MAX 7000A, 64 MCELLS, 100TQFP CPLDs (Complex Programmable Logic Devices) CPLD - Complex Programmable Logic Devices Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64 64 64
System Gates 1250 1250 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4 4
Package Type QFP; TQFP; Other; 100-TQFP (14x14) TQFP; Other; 100-TQFP Other; TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details