IC CPLD 512MC 7.5NS 208QFP
EE PLD, 7.5ns, 512MC, 176IO, 3.3V, PQFP208, CMOS Product overview: EPM7512AEQC208-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7512AEQC208-7
Manufacturer: Intel
Win Source Part Number: 730775-EPM7512AEQC20
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: EPM7512
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 176
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 7.5NS 208QFP
IC CPLD 512MC 7.5NS 208QFP
IC CPLD 512MC 7.5NS 208QFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 512 Macro 176 IOs
IC CPLD 512MC 7.5NS 208QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2359-ND | 695-EPM7512AEQC208-7 | 730775-EPM7512AEQC208-7 | EPM7512AEQC208-7 | EPM7512AEQC208-7 | EPM7512AEQC208-7 | EPM7512AEQC208-7 | EPM7512AEQC208-7 | EPM7512AEQC208-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512AEQC208-7 | CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 208-Pin PQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||||
| Package Type | Other; 208-BFQFP | Other; PQFP | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||||
| Pins | 208 | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 176 C (349 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Macrocells | 512 | 512 | 512 | 512 |