Intel Corporation 3.3V FPGA Programmable Logic Device EPM7128AEFC100-5

Description
FPGA, 128 Macrocells, 5ns, 3.3V, FBGA, 84 I/O Product overview: EPM7128AEFC100-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 128 Macrocells, 5ns, 3.3V, FBGA, 84 I/O Product overview: EPM7128AEFC100-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V FPGA Programmable Logic Device - 695-EPM7128AEFC100-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
695-EPM7128AEFC100-5
3.3V FPGA Programmable Logic Device 695-EPM7128AEFC100-5
FPGA, 128 Macrocells, 5ns, 3.3V, FBGA, 84 I/O Product overview: EPM7128AEFC100-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-5 can be used for catalog matching and distributor lookup.

FPGA, 128 Macrocells, 5ns, 3.3V, FBGA, 84 I/O Product overview: EPM7128AEFC100-5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC100-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2026-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2026-ND
CPLDs (Complex Programmable Logic Devices) 544-2026-ND
IC CPLD 128MC 5NS 100FBGA

IC CPLD 128MC 5NS 100FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-5 - 918466-EPM7128AEFC100-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-5
918466-EPM7128AEFC100-5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-5 918466-EPM7128AEFC100-5
Manufacturer: Intel Win Source Part Number: 918466-EPM7128AEFC10 0-5 Series: MAX® 7000A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 100-LBGA Mounting: Surface Mount Number of I/O: 84 Part Status: Obsolete Family Name: EPM7128 Categories: Integrated Circuits (ICs) Case / Package: 100-FBGA (11x11) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 176 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2026, 967583, EPM7128AEFC100-5-ND

Manufacturer: Intel
Win Source Part Number: 918466-EPM7128AEFC100-5
Series: MAX® 7000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Number of I/O: 84
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 100-FBGA (11x11)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2026, 967583, EPM7128AEFC100-5-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC100-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AEFC100-5
IC CPLD 128MC 5NS 100FBGA

IC CPLD 128MC 5NS 100FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC100-5
CPLDs (Complex Programmable Logic Devices) EPM7128AEFC100-5
IC CPLD 128MC 5NS 100FBGA

IC CPLD 128MC 5NS 100FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC100-5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AEFC100-5
IC CPLD 128MC 5NS 100FBGA

IC CPLD 128MC 5NS 100FBGA

Supplier's Site Datasheet
CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin FBGA - EPM7128AEFC100-5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin FBGA
EPM7128AEFC100-5
CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin FBGA EPM7128AEFC100-5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CPLD - Complex Programmable Logic Devices
EPM7128AEFC100-5
CPLD - Complex Programmable Logic Devices EPM7128AEFC100-5
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs

CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 128 Macro 84 IOs

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-5 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC100-5
CPLDs (Complex Programmable Logic Devices) EPM7128AEFC100-5
IC CPLD 128MC 5NS 100FBGA

IC CPLD 128MC 5NS 100FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7128AEFC100-5 544-2026-ND 918466-EPM7128AEFC100-5 EPM7128AEFC100-5 EPM7128AEFC100-5 EPM7128AEFC100-5 EPM7128AEFC100-5 EPM7128AEFC100-5 EPM7128AEFC100-5
Product Name 3.3V FPGA Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC100-5 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin FBGA CPLD - Complex Programmable Logic Devices CPLDs (Complex Programmable Logic Devices)
System Gates 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8
Package Type Other; FBGA Other; 100-LBGA Other; 100-FBGA (11x11) Other; 100-LBGA Other; FBGA Other; 100-LBGA
Internal Frequency 192 MHz
User I/Os 84 pins 84 pins 84 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-2X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details