IC CPLD 440MC 5.4NS 256FBGA
CPLD MAX® II Family 440 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA Tray Product overview: EPM570GF256C4 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 247.5MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 247.5MHz, 1.8V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570GF256C4 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 1321862-EPM570GF256C
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 160
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 5.4 ns
Voltage Supply - Internal: 1.71V ~ 1.89V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1304,973390,-544
Base Product Number: EPM570
RoHS Status: RoHS non-compliant
IC CPLD 440MC 5.4NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 440MC 5.4NS 256FBGA
CPLD - Complex Programmable Logic Devices CPLD - MAX II 440 Macro 160 IOs
IC CPLD 440MC 5.4NS 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1304-ND | 695-EPM570GF256C4 | 1321862-EPM570GF256C4 | EPM570GF256C4 | EPM570GF256C4 | EPM570GF256C4 | EPM570GF256C4 | EPM570GF256C4 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 247.5MHz 1.8V CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 440 Macro Cells 247.5MHz 0.18um Technology 1.8V 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 256-BGA | Other; Tray | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| Pins | 256 | 256 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Macrocells | 440 | 440 | 440 |