Pomona Electronics Coaxial Connector (RF) Adapters 72979

Description
Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 501-1261-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
501-1261-ND
Coaxial Connector (RF) Adapters 501-1261-ND
Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMB Plug, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - 72979 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
72979
RF Adapters - Between Series 72979
RF Adapters - Between Series SMA (F) to SMB (F)

RF Adapters - Between Series SMA (F) to SMB (F)

Buy Now Datasheet
Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Pomona - 77M7302 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Pomona
77M7302
Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Pomona 77M7302
RF/COAXIAL ADAPTER, SMA JACK-SMB JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-SMB JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Sma Jack, Smb Jack, 50Ohm; Connector Type Pomona - 74AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Sma Jack, Smb Jack, 50Ohm; Connector Type Pomona
74AC3267
Adaptor, Sma Jack, Smb Jack, 50Ohm; Connector Type Pomona 74AC3267
ADAPTOR, SMA JACK, SMB JACK, 50OHM; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Impedance:50ohm; RoHS Compliant: Yes

ADAPTOR, SMA JACK, SMB JACK, 50OHM; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Impedance:50ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
SMA (F) TO SMB (F) - 70197371 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA (F) TO SMB (F)
70197371
SMA (F) TO SMB (F) 70197371
SMA (F) TO SMB (F)

SMA (F) TO SMB (F)

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 501-1261-ND 72979 77M7302 70197371
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf/coaxial Adapter, Sma Jack-Smb Jack; Convert From Coax Type Pomona SMA (F) TO SMB (F)
Connector Type SMA; SMB SMA; SMB SMA; SMB
Unlock Full Specs
to access all available technical data