Radiall Coaxial Connector (RF) Accessories 7135-1002-002

Description
Connector Cap (Cover), Dust For SSMC Plugs
Request a Quote Datasheet
Description
Connector Cap (Cover), Dust For SSMC Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 2201-7135-1002-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
2201-7135-1002-002-ND
Coaxial Connector (RF) Accessories 2201-7135-1002-002-ND
Connector Cap (Cover), Dust For SSMC Plugs

Connector Cap (Cover), Dust For SSMC Plugs

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 7135-1002-002 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
7135-1002-002
Coaxial Connector (RF) Accessories 7135-1002-002
SSMC / STRAIGHT PLUG FEMALE GOLD

SSMC / STRAIGHT PLUG FEMALE GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-7135-1002-002-ND 7135-1002-002
Product Name Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051660-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
N Female Bulkhead R/A PCB Mount Connector (LONG THREAD SW) - ET-NFRA-BH-PCL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Right Angle
View Details