Radiall Coaxial Connector (RF) Assemblies 7203-1541-011

Description
SSMB / STRAIGHT JACK MALE SOLDER
Request a Quote Datasheet
Description
SSMB / STRAIGHT JACK MALE SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-7203-1541-011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7203-1541-011-ND
Coaxial Connector (RF) Assemblies 2201-7203-1541-011-ND
SSMB / STRAIGHT JACK MALE SOLDER

SSMB / STRAIGHT JACK MALE SOLDER

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 7203-1541-011 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
7203-1541-011
RF Coaxial Panel Mount Connector 7203-1541-011
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
7203-1541-011
RF & Microwave 7203-1541-011
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 7203-1541-011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7203-1541-011
RF Connectors / Coaxial Connectors 7203-1541-011
RF Connectors / Coaxial Connectors SSMB M STR BHD CR .045

RF Connectors / Coaxial Connectors SSMB M STR BHD CR .045

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-7203-1541-011-ND 7203-1541-011 7203-1541-011 7203-1541-011
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF & Microwave RF Connectors / Coaxial Connectors
Connector Type SMB
Mounting Panel Mount
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052973-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
RF Adapters - 278035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details