BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF/COAXIAL, BNC, STRAIGHT, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1156-ND | 39F029 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc, Straight, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC |