SV Microwave, Inc. Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 8018-6174

Description
SMA MALE TERMINATION, BEAD CHAIN
Request a Quote Datasheet
Description
SMA MALE TERMINATION, BEAD CHAIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 8018-6174 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
8018-6174
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 8018-6174
SMA MALE TERMINATION, BEAD CHAIN

SMA MALE TERMINATION, BEAD CHAIN

Buy Now
Coaxial Connector (RF) Terminators - 8018-6174-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
8018-6174-ND
Coaxial Connector (RF) Terminators 8018-6174-ND
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms

Terminator Coax Connector Plug, Male Pin SMA 50 Ohms

Buy Now Datasheet
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 43AC7928 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
43AC7928
Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 43AC7928
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.047" Semi-Rigid, 0.085" Semi-Rigid, 0.141" Semi-Rigid, RG316 RoHS Compliant: Yes

RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.047" Semi-Rigid, 0.085" Semi-Rigid, 0.141" Semi-Rigid, RG316 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 8018-6174 8018-6174-ND 43AC7928
Product Name Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Terminators Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 139951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1060259-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 10.000 GHz
View Details
4 suppliers
Cable Connectors - NCS-FL4B-086-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details