Wurth Elektronik GmbH & Co. KG Coaxial Connectors 67036026210320

Description
Wurth Elektronik 67036026210320
Request a Quote Datasheet
Description
Wurth Elektronik 67036026210320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 181956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
181956
Coaxial Connectors 181956
Wurth Elektronik 67036026210320

Wurth Elektronik 67036026210320

Supplier's Site
Coaxial Connector (RF) Assemblies - 732-67036026210320-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
732-67036026210320-ND
Coaxial Connector (RF) Assemblies 732-67036026210320-ND
WR-TNC_CABLE CONNECTOR_RIGHT ANG

WR-TNC_CABLE CONNECTOR_RIGHT ANG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 181956 732-67036026210320-ND
Product Name Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052689-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
5 suppliers
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details