Wurth Elektronik GmbH & Co. KG Coaxial Connector (RF) Assemblies 66026021110320

Description
MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 732-14167-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
732-14167-ND
Coaxial Connector (RF) Assemblies 732-14167-ND
MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

MMCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Coaxial Connectors - 1946053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1946053
Coaxial Connectors 1946053
Wurth Elektronik 66026021110320

Wurth Elektronik 66026021110320

Supplier's Site
RF Connectors / Coaxial Connectors - 66026021110320 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
66026021110320
RF Connectors / Coaxial Connectors 66026021110320
RF Connectors / Coaxial Connectors WR-MMCX RG174 RG316 RG188A ST JCK FX CBL

RF Connectors / Coaxial Connectors WR-MMCX RG174 RG316 RG188A ST JCK FX CBL

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 732-14167-ND 1946053 66026021110320
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors RF Connectors / Coaxial Connectors
Connector Type MMCX
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 5463298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details