Radiall Coaxial Connector (RF) Assemblies 7106-1561-011

Description
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
Request a Quote Datasheet
Description
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-7106-1561-011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7106-1561-011-ND
Coaxial Connector (RF) Assemblies 2201-7106-1561-011-ND
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder

SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 7106-1561-011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7106-1561-011
RF Connectors / Coaxial Connectors 7106-1561-011
RF Connectors / Coaxial Connectors SSMC M RA BHD SD

RF Connectors / Coaxial Connectors SSMC M RA BHD SD

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-7106-1561-011-ND 7106-1561-011
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors - 1052973-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 554259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA; Type N
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details