Pomona Electronics Coaxial Connector (RF) Assemblies 73042

Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 501-2075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
501-2075-ND
Coaxial Connector (RF) Assemblies 501-2075-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona - 08R6347 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona
08R6347
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona 08R6347
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
73042
RF Connectors / Coaxial Connectors 73042
RF Connectors / Coaxial Connectors BNC RIGHT-ANGLE PLUG 50 OHM CRIMP RG174

RF Connectors / Coaxial Connectors BNC RIGHT-ANGLE PLUG 50 OHM CRIMP RG174

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 501-2075-ND 08R6347 73042
Product Name Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Pomona RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Geometry Right Angle Right Angle; Right Angle Plug Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data