BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF COAX CONN, DIY, BNC PLUG, 50 OHM, RED; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 501-73104-2-ND | 37AH8860 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Diy, Bnc Plug, 50 Ohm, Red; Connector Type Pomona |
| Connector Type | BNC | BNC |