N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
-65 to +165 °C Operating Temperature, N Cable Straight Plugs
Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | ARF1164-ND | 70143001 |
| Product Name | Coaxial Connector (RF) Assemblies | connector,rf coaxial,n straight plug,crimp-crimp,for rg55,142,223 cable,50 ohm |
| Connector Type | Type N | |
| Mounting | Free Hanging (In-Line) | |
| Geometry | Straight |