Radiall RF & Microwave 7106-1521-002

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
7106-1521-002
RF & Microwave 7106-1521-002
RF

RF

Buy Now
Coaxial Connector (RF) Assemblies - 2201-7106-1521-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7106-1521-002-ND
Coaxial Connector (RF) Assemblies 2201-7106-1521-002-ND
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp

SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 7106-1521-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7106-1521-002
RF Connectors / Coaxial Connectors 7106-1521-002
RF Connectors / Coaxial Connectors SSMC M RA BHD CR 2/50S

RF Connectors / Coaxial Connectors SSMC M RA BHD CR 2/50S

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 7106-1521-002 2201-7106-1521-002-ND 7106-1521-002
Product Name RF & Microwave Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
SMA (M) R/A Connector for RG0.86 Cable - ET-SMRA-11 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Right Angle
View Details
Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details