Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
SMA MALE TERMINATION INDIVIDUAL BAG
RF CONNECTOR, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 8018-6061-ND | 8018-6061 | 41AC9240 |
| Product Name | Coaxial Connector (RF) Terminators | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Rf Connector, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave |
| Connector Type | SMA | SMA |