SSMB right angle plug for .047 sr
SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.
RF Connectors / Coaxial Connectors SSMB F RA SD .047
| Radiall | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 7405-1561-011 | 2201-7405-1561-011-ND | 7405-1561-011 | 7405-1561-011 | 7405-1561-011 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF & Microwave | RF Connectors / Coaxial Connectors |
| Connector Type | SSMB | SMB | |||
| Gender | Female / Jack | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |