BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:3GHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC (F) PCB MOUNT V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 501-2071-ND | 02J8347 | 6747 |
| Product Name | Coaxial Connector (RF) Assemblies | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Pomona | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | BNC; Jack, Female Socket | BNC | |
| Mounting | Through Hole | ||
| Gender | Female / Jack | Female / Jack |