SMP FEMALE SHORT INDIVIDUAL BAG
Terminator Coax Connector Jack, Female Socket SMP 50 Ohms
RF CONN, SMP TERMINATOR, 50 OHM, CABLE; RF Terminator Type:SMP Terminator Jack; Coaxial Cable Types:-; Frequency Max:40GHz; Impedance:50ohm; Product Range:-; Coaxial Termination:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 8012-4008 | 8012-4008 | 8012-4008-ND | 43AC7922 |
| Product Name | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | SMP Connector | Coaxial Connector (RF) Terminators | Rf Conn, Smp Terminator, 50 Ohm, Cable; Rf Terminator Type Amphenol Sv Microwave |
| Connector Type | SMP | SMP |