Radiall Coaxial Connector (RF) Assemblies 7210-1511-019

Description
SSMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
SSMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-7210-1511-019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7210-1511-019-ND
Coaxial Connector (RF) Assemblies 2201-7210-1511-019-ND
SSMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder

SSMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
7210-1511-019
RF & Microwave 7210-1511-019
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 7210-1511-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
7210-1511-019
RF Coaxial Cable Mount Connector 7210-1511-019
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Ssmb M Ra Bhd Rohs Compliant Radiall - 96AC6988 - Newark, An Avnet Company
Chicago, IL, United States
Ssmb M Ra Bhd Rohs Compliant Radiall
96AC6988
Ssmb M Ra Bhd Rohs Compliant Radiall 96AC6988
SSMB M RA BHD ROHS COMPLIANT: YES

SSMB M RA BHD ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 7210-1511-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7210-1511-019
RF Connectors / Coaxial Connectors 7210-1511-019
RF Connectors / Coaxial Connectors SSMB M RA BHD

RF Connectors / Coaxial Connectors SSMB M RA BHD

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2201-7210-1511-019-ND 7210-1511-019 7210-1511-019 96AC6988 7210-1511-019
Product Name Coaxial Connector (RF) Assemblies RF & Microwave RF Coaxial Cable Mount Connector Ssmb M Ra Bhd Rohs Compliant Radiall RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMB
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Headers, Receptacles, Female Sockets - A3216-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type VGA
Gender Female / Jack
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details