TE Connectivity Data Connectivity Housings 7-1924855-1

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Adjustable Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Width : 17.1 MM  [.67 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : Yes Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Adjustable Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Width : 17.1 MM  [.67 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : Yes Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 7-1924855-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
7-1924855-1
Data Connectivity Housings 7-1924855-1
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Cable Exit Type : Adjustable Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Gold (Au) Dimensions Product Width : 17.1 MM  [.67 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 3 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : Yes Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Adjustable
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • Product Width : 17.1 MM  [.67 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 3
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : Yes
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-7-1924855-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-7-1924855-1-ND
Coaxial Connector (RF) Accessories 17-7-1924855-1-ND
JACK HOUSING, 2 POSN, FAKRA, KEY

JACK HOUSING, 2 POSN, FAKRA, KEY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 7-1924855-1 17-7-1924855-1-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059540-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1060960-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
7 suppliers
Coax Connectors - 1052181-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers