10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
INTERFACE MODULE FOR SYSTEM WIRING; PLUGGABLE CONNECTOR PER DIN 41651; MALE CONNECTOR; 10-POLE; 8-CHANNEL RELAY OUTPUT; 2 CHANGEOVER CONTACTS; DOUBLE-DECK PCB TERMINAL BLOCKS; IN MOUNTING CARRIER
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 2946-704-5063-ND | 48AJ8090 |
| Product Name | Interface Modules | Interface Module For System Wiring; Pluggable Connector Per Din 41651; Male Connector; 10-Pole; 8-Channel Relay Output; 2 Changeover Contacts; Double-Deck Pcb Terminal Blocks; In Mounting Carrier Wago |
| Voltage Rating | 24 volts |