Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
RF Adapters - Between Series SMA (M) to SMB (M)
RF/COAXIAL ADAPTER, SMA PLUG-SMB PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMB; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | 501-1258-ND | 72976 | 77M7299 | 70197368 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, Sma Plug-Smb Plug; Convert From Coax Type Pomona | SMA (M) TO SMB (M) |
| Connector Type | SMA; SMB | SMA; SMB | SMA; SMB |