Pomona Electronics Coaxial Connector (RF) Adapters 73045

Description
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 501-2284-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
501-2284-ND
Coaxial Connector (RF) Adapters 501-2284-ND
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
N BULKHEAD ADAPTER, JACK TO JACK, PRESSURIZED - 70197446 - Allied Electronics, Inc.
Fort Worth, TX, USA
N BULKHEAD ADAPTER, JACK TO JACK, PRESSURIZED
70197446
N BULKHEAD ADAPTER, JACK TO JACK, PRESSURIZED 70197446
Materials: Center Conductor, Female: Phosphor Bronze, Gold Plated Connector Body: Brass, Nickel Plated Insulators: PTFE Specifications: Impedance: 50ω Frequency Range: DCâ€"11 GHz Contact Resistance: - Center Conductor: ≤1.0 mω - Outer Conductor: ≤0.2 mω Insulation Reistance: ≤ 5000 Mω Dielectric Withstand Voltage: 1500 V For CE Compliance, do not hold in hand when voltages exceed 33 V/70 VDC Number of Insertions: 500 Cycles Minimum DCâ€"11 GHz Bandwidth Connectors Are Precision Machined Meets Interface Requirements MIL-C-39012

Materials:
Center Conductor, Female: Phosphor Bronze, Gold Plated
Connector Body: Brass, Nickel Plated
Insulators: PTFE
Specifications:

  • Impedance: 50Ω
  • Frequency Range: DCâ€"11 GHz
  • Contact Resistance:
    - Center Conductor: ≤1.0 mΩ
    - Outer Conductor: ≤0.2 mΩ
  • Insulation Reistance: ≤ 5000 MΩ
  • Dielectric Withstand Voltage: 1500 V
  • For CE Compliance, do not hold in hand when voltages exceed 33 V/70 VDC
  • Number of Insertions: 500 Cycles Minimum
  • DCâ€"11 GHz Bandwidth
  • Connectors Are Precision Machined
  • Meets Interface Requirements MIL-C-39012
Supplier's Site
RF Adapters - In Series - 73045 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
73045
RF Adapters - In Series 73045
RF Adapters - In Series N BULKHEAD ADAPTER JACK TO JACK PRESUR

RF Adapters - In Series N BULKHEAD ADAPTER JACK TO JACK PRESUR

Buy Now Datasheet
Bulkhead Adapter, N Jack-N Jack; Convert From Coax Type Pomona - 08R6350 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, N Jack-N Jack; Convert From Coax Type Pomona
08R6350
Bulkhead Adapter, N Jack-N Jack; Convert From Coax Type Pomona 08R6350
BULKHEAD ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

BULKHEAD ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 501-2284-ND 70197446 73045 08R6350
Product Name Coaxial Connector (RF) Adapters N BULKHEAD ADAPTER, JACK TO JACK, PRESSURIZED RF Adapters - In Series Bulkhead Adapter, N Jack-N Jack; Convert From Coax Type Pomona
Connector Type Type N
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data